CS4340-CZZ
CS4340-CZZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 96K 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4340-CZZ Datasheet
History Price: $2.04000
In Stock: 29200
CS4340-CZZ vs CS4392K-KZZ
Manufacturer
Series
Popguard
-
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
192k
Data Interface
SPI
I2C, SPI
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
2.7V ~ 3.6V, 5V
1.8V ~ 5.25V, 4.75V ~ 1.8V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
20-TSSOP