Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4340-CZZ
CS4340-CZZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 96K 16TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS4340-CZZ Datasheet
History Price: $2.04000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4340-CZZ vs CS4399-CNZR
Part No
CS4340-CZZ
CS4399-CNZR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
96k
384k
Data Interface
SPI
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.7V ~ 3.6V, 5V
1.66V ~ 1.94V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
40-QFN (5x5)