CS4340-DSZ
CS4340-DSZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 96K 16SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS4340-DSZ Datasheet
History Price: $4.16000
In Stock: 45600
CS4340-DSZ vs CS4397-KSZ
Manufacturer
Series
Popguard
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
192k
Data Interface
SPI
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.7V ~ 3.6V, 5V
3V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC