Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4340-DSZ
CS4340-DSZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 96K 16SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS4340-DSZ Datasheet
History Price: $4.16000
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4340-DSZ vs CS43L36-CNZ
Part No
CS4340-DSZ
CS43L36-CNZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
-
Packaging
Tray
Tray
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
96k
192k
Data Interface
SPI
I2C, I2S
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 3.6V, 5V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
40-QFN (5x5)