CS4340-KSZR
CS4340-KSZR
Obsolete
Description:  IC DAC/AUDIO 24BIT 96K 16SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS4340-KSZR Datasheet
History Price: $2.55000
In Stock: 44800
CS4340-KSZR vs CS4399-CNZ
Manufacturer
Series
Popguard
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
96k
384k
Data Interface
SPI
DSD, PCM
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
2.7V ~ 3.6V, 5V
1.66V ~ 1.94V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
40-QFN (5x5)