Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4382A-CQZ
CS4382A-CQZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 216K 48LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS4382A-CQZ Datasheet
History Price: $10.55000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4382A-CQZ vs CS4399-CNZ
Part No
CS4382A-CQZ
CS4399-CNZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
8
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
216k
384k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.37V ~ 5.25V
1.66V ~ 1.94V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
40-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
40-QFN (5x5)