CS4384-CQZ
CS4384-CQZ
Active
Description:  IC DAC/AUDIO 24BIT 216K 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4384-CQZ Datasheet
History Price: $8.56000
In Stock: 22400
CS4384-CQZ vs CS4392-KS
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
8
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
216k
192k
Data Interface
DSD, PCM
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.37V ~ 5.25V
4.75V ~ 5.25V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP
20-SOIC