Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4391A-KS
CS4391A-KS
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
24-BIT, 192 KHZ STEREO DAC
Manufacturer:
Cirrus Logic
Datasheet:
CS4391A-KS Datasheet
History Price: $2.84000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4391A-KS vs CS4385A-DQZ
Part No
CS4391A-KS
CS4385A-DQZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
216k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V, 1.8V ~ 5.25V
2.3V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
20-TSSOP
48-LQFP (7x7)