CS4391A-KS
CS4391A-KS
Active
Description:  24-BIT, 192 KHZ STEREO DAC
Manufacturer:  Cirrus Logic
Datasheet:   CS4391A-KS Datasheet
History Price: $2.84000
In Stock: 3600
CS4391A-KS vs CS43L36-CNZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
192k
192k
Data Interface
DSD, PCM
I2C, I2S
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
4.75V ~ 5.25V, 1.8V ~ 5.25V
1.8V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
20-TSSOP
40-QFN (5x5)