CS4392-KZ
CS4392-KZ
Active
Description:  D/A CONVERTER, 1 FUNC, SERIAL IN
Manufacturer:  Cirrus Logic
Datasheet:   CS4392-KZ Datasheet
History Price: $5.28000
In Stock: 35600
CS4392-KZ vs CS4398K-CZZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
Serial
I2C, SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V, 4.75V ~ 5.25V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
28-TSSOP