CS4392-KZZR
CS4392-KZZR
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 20TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4392-KZZR Datasheet
History Price: Obsolete
In Stock: 18400
CS4392-KZZR vs CS4399-CNZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
192k
384k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.8V ~ 5.25V
1.66V ~ 1.94V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
40-WFQFN Exposed Pad
Supplier Device Package
20-TSSOP
40-QFN (5x5)