CS4392K-KZZ
CS4392K-KZZ
Not For New Designs
Description:  IC 114DB 192KHZ STEREO DAC W/DSD
Manufacturer:  Cirrus Logic
Datasheet:   CS4392K-KZZ Datasheet
History Price: $13.45000
In Stock: 34800
CS4392K-KZZ vs CS4392-KZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2C, SPI
DSD, PCM
Voltage Supply Source
Dual Supply
Analog and Digital
Voltage - Supply
1.8V ~ 5.25V, 4.75V ~ 1.8V, 4.75V ~ 5.25V
1.8V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP