Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4392K-KZZ
CS4392K-KZZ
Not For New Designs
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC 114DB 192KHZ STEREO DAC W/DSD
Manufacturer:
Cirrus Logic
Datasheet:
CS4392K-KZZ Datasheet
History Price: $13.45000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4392K-KZZ vs CS4397-KSZ
Part No
CS4392K-KZZ
CS4397-KSZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Obsolete
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2C, SPI
DSD, PCM
Voltage Supply Source
Dual Supply
Analog and Digital
Voltage - Supply
1.8V ~ 5.25V, 4.75V ~ 1.8V, 4.75V ~ 5.25V
3V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-TSSOP
28-SOIC