CS4399-CNZ
CS4399-CNZ
Active
Description:  INTEGRATED CIRCUIT 40QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4399-CNZ Datasheet
History Price: $14.40169
In Stock: 48800
CS4399-CNZ vs CS43L22-CNZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Active
Not For New Designs
Type
DAC, Audio
DAC, Audio
Number of Channels
2
1
Resolution (Bits)
32 b
24 b
Sampling Rate (Per Second)
384k
96k
Data Interface
DSD, PCM
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.66V ~ 1.94V
1.65V ~ 2.63V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
40-QFN (6x6)