CS43L21-CNZ
CS43L21-CNZ
Active
Description:  IC DAC/AUDIO 24BIT 96K 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS43L21-CNZ Datasheet
History Price: $7.21000
In Stock: 31600
CS43L21-CNZ vs CS4384-CQZ
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
1
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
216k
Data Interface
Serial
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.65V ~ 2.63V
2.37V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
32-QFN (5x5)
48-LQFP