CS44600-CQZ
CS44600-CQZ
Not For New Designs
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS44600-CQZ Datasheet
History Price: $9.54000
In Stock: 19200
CS44600-CQZ vs CS4216-KL
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Function
Fully Integrated Processor
Interpolation Filter
Applications
Pre-Amplifier
Automotive Audio
Number of Channels
6
2
Interface
I2C, SPI
Serial
Voltage - Supply
2.5V ~ 5V
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Class D
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
44-LCC (J-Lead)
Supplier Device Package
64-LQFP (10x10)
44-PLCC (16.59x16.59)