Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Cirrus Logic CS4525-CNZR
CS4525-CNZR
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP D DUAL/QUAD 30W 48QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS4525-CNZR Datasheet
History Price: $5.72000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4525-CNZR vs CS4412A-CNZR
Part No
CS4525-CNZR
CS4412A-CNZR
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
Popguard
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
Voltage - Supply
8V ~ 18V
8V ~ 18V
Features
ADC, Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
48-QFN-EP (9x9)
48-QFN-EP (9x9)
Package / Case
48-QFN
48-QFN