CS4525-CNZR
CS4525-CNZR
Obsolete
Description:  IC AMP D DUAL/QUAD 30W 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4525-CNZR Datasheet
History Price: $5.72000
In Stock: 23200
CS4525-CNZR vs CS44L11-CZZR
Manufacturer
Series
Popguard
Popguard
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
23mW x 2 @ 16Ohm
Voltage - Supply
8V ~ 18V
2.4V ~ 1.8V
Features
ADC, Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
48-QFN-EP (9x9)
16-TSSOP
Package / Case
48-QFN
16-TSSOP (0.173", 4.40mm Width)