Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4614-CM
CS4614-CM
Active
Audio Special Purpose
Description:
PCI AUDIO ACCELERATOR
Manufacturer:
Cirrus Logic
Datasheet:
CS4614-CM Datasheet
History Price: $13.86000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4614-CM vs CS4222-DSZ
Part No
CS4614-CM
CS4222-DSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Audio Signal Processor
Volume Control
Applications
Digital Audio Interfacing
Musical Instruments
Number of Channels
1
4
Interface
Serial
I2C
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
100-MQFP (20x14)
28-SSOP