CS47048C-CQZ
CS47048C-CQZ
Not For New Designs
Description:  IC AUDIO SOC SGL 32BIT 100-LQFP
Manufacturer:  Cirrus Logic
History Price: $33.80000
In Stock: 16000
CS47048C-CQZ vs CS48DV2A-CQZ
Manufacturer
Series
CS470xx
CS48DV2
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Type
Fixed Point
Fixed Point
Interface
I2C, SPI
I2C, SPI
Clock Rate
150MHz
150MHz
Non-Volatile Memory
-
-
On-Chip RAM
128kB
-
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.80V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
48-LQFP
Supplier Device Package
100-LQFP-EP (14x14)
48-LQFP (7x7)