Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Cirrus Logic CS47048C-CQZ
CS47048C-CQZ
Not For New Designs
Embedded - DSP (Digital Signal Processors)
Description:
IC AUDIO SOC SGL 32BIT 100-LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS47048C-CQZ Datasheet
History Price: $33.80000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS47048C-CQZ vs CS48L10-CNZ
Part No
CS47048C-CQZ
CS48L10-CNZ
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
CS470xx
-
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Type
Fixed Point
Fixed Point
Interface
I2C, SPI
I2C, SPI
Clock Rate
150MHz
80MHz
Non-Volatile Memory
-
ROM (160kB)
On-Chip RAM
128kB
256kB
Voltage - I/O
3.30V
1.8V, 3.3V
Voltage - Core
1.80V
1.00V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
100-LQFP-EP (14x14)
24-QFN