CS47048C-CQZ
CS47048C-CQZ
Not For New Designs
Description:  IC AUDIO SOC SGL 32BIT 100-LQFP
Manufacturer:  Cirrus Logic
History Price: $33.80000
In Stock: 16000
CS47048C-CQZ vs CS496122-CQZ
Manufacturer
Series
CS470xx
CobraNet
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Type
Fixed Point
Ethernet
Interface
I2C, SPI
ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
Clock Rate
150MHz
24.576MHz
Non-Volatile Memory
-
External
On-Chip RAM
128kB
External
Voltage - I/O
3.30V
1.8V, 3.3V
Voltage - Core
1.80V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
144-LQFP
Supplier Device Package
100-LQFP-EP (14x14)
144-LQFP (20x20)