Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Cirrus Logic CS47048C-CQZ
CS47048C-CQZ
Not For New Designs
Embedded - DSP (Digital Signal Processors)
Description:
IC AUDIO SOC SGL 32BIT 100-LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS47048C-CQZ Datasheet
History Price: $33.80000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS47048C-CQZ vs CS496122-IQZ
Part No
CS47048C-CQZ
CS496122-IQZ
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
CS470xx
CobraNet
Packaging
Tray
Bulk or Tray
Status
Not For New Designs
Obsolete
Type
Fixed Point
Fixed Point
Interface
I2C, SPI
ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
Clock Rate
150MHz
120 MIPS
Non-Volatile Memory
-
External
On-Chip RAM
128kB
External
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.80V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
144-LQFP
Supplier Device Package
100-LQFP-EP (14x14)
144-LQFP (20x20)