CS47L52B-CNZR
CS47L52B-CNZR
Not For New Designs
Description:  IC-ANC-HDST CODEC-FIXED FILTER
Manufacturer:  Cirrus Logic
History Price: $116.65000
In Stock: 6580
CS47L52B-CNZR vs CS4271K-DZZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Type
-
Stereo Audio
Data Interface
-
Serial
Resolution (Bits)
-
24 b
Number of ADCs / DACs
-
2 / 2
Sigma Delta
-
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
-
108 / 114
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
3.1V ~ 5.25V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP