Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Number of ADCs / DACs
-
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
100 / 100
Dynamic Range, ADCs / DACs (db) Typ
-
114 / 114
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
3.1V ~ 5.25V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP