Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Cirrus Logic CS496122-CQZR
CS496122-CQZR
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
IC DSP 32BIT 16CH SER IO 144LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS496122-CQZR Datasheet
History Price: Obsolete
In Stock: 1180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS496122-CQZR vs CS48L11-CNZ
Part No
CS496122-CQZR
CS48L11-CNZ
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
CobraNet
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Not For New Designs
Type
Ethernet
Fixed Point
Interface
ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
I2C, SPI
Clock Rate
24.576MHz
150MHz
Non-Volatile Memory
External
ROM (160kB)
On-Chip RAM
External
256kB
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Voltage - Core
1.80V
1.00V, 1.20V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
24-QFN
Supplier Device Package
144-LQFP (20x20)
24-QFN