CS496122-CQZR
CS496122-CQZR
Obsolete
Description:  IC DSP 32BIT 16CH SER IO 144LQFP
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 1180
CS496122-CQZR vs CS496112-CQZR
Manufacturer
Series
CobraNet
CobraNet
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Ethernet
Ethernet
Interface
ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
ASI, CobraNet, EBI/EMI, HMI, SSAI, UART/USART
Clock Rate
24.576MHz
24.576MHz
Non-Volatile Memory
External
External
On-Chip RAM
External
External
Voltage - I/O
1.8V, 3.3V
1.8V, 3.3V
Voltage - Core
1.80V
1.80V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)