CS5014-BL14Z
CS5014-BL14Z
Obsolete
Description:  IC ADC 14BIT SAR 44PLCC
Manufacturer:  Cirrus Logic
History Price: $199.41000
In Stock: 26560
CS5014-BL14Z vs CS5530-ISZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
14
24
Sampling Rate (Per Second)
56k
3.84k
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V
?V, 0V ~ 5V
Voltage - Supply, Digital
?V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃
Package / Case
44-LCC (J-Lead)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
20-SSOP
Mounting Type
Surface Mount
Surface Mount