CS5016-AP16
CS5016-AP16
Active
Description:  16-BIT, SELF-CALIBRATING ADC
Manufacturer:  Cirrus Logic
Datasheet:   CS5016-AP16 Datasheet
History Price: $114.11000
In Stock: 35200
CS5016-AP16 vs CS5565-ISZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
16
24
Sampling Rate (Per Second)
50k
50k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
4.5V ~ 5V
-
Voltage - Supply, Digital
4.5V ~ 5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
44-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
24-SSOP
Mounting Type
Surface Mount
Surface Mount