Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5016-BP32
CS5016-BP32
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
16-BIT, SELF-CALIBRATING ADC
Manufacturer:
Cirrus Logic
Datasheet:
CS5016-BP32 Datasheet
History Price: $92.07000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5016-BP32 vs CS5532-ASZ
Part No
CS5016-BP32
CS5532-ASZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
16
24
Sampling Rate (Per Second)
50k
3.84k
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5V
?V, 0V ~ 5V
Voltage - Supply, Digital
4.5V ~ 5V
3V ~ 5V
Features
-
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
44-LCC (J-Lead)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
20-SSOP
Mounting Type
Surface Mount
Surface Mount