CS5016-BP32
CS5016-BP32
Active
Description:  16-BIT, SELF-CALIBRATING ADC
Manufacturer:  Cirrus Logic
Datasheet:   CS5016-BP32 Datasheet
History Price: $92.07000
In Stock: 34400
CS5016-BP32 vs CS5534-ASZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Bits
16
24
Sampling Rate (Per Second)
50k
3.84k
Number of Inputs
1
4
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5V
?V, 0V ~ 5V
Voltage - Supply, Digital
4.5V ~ 5V
3V ~ 5V
Features
-
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
44-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
24-SSOP
Mounting Type
Surface Mount
Surface Mount