CS5016-KP16
CS5016-KP16
Active
Description:  16-BIT, SELF-CALIBRATING ADC
Manufacturer:  Cirrus Logic
Datasheet:   CS5016-KP16 Datasheet
History Price: $141.24000
In Stock: 800
CS5016-KP16 vs CS5566-ISZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
16
24
Sampling Rate (Per Second)
50k
5k
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5V
?.375V ~ 2.625V, 5V
Voltage - Supply, Digital
4.5V ~ 5V
1.8V ~ 3.3V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
40-DIP (0.600", 15.24mm)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
40-PDIP
24-SSOP
Mounting Type
Through Hole
Surface Mount