CS5101A-BL8Z
CS5101A-BL8Z
Obsolete
Description:  IC ADC 16BIT SAR 28PLCC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 16400
CS5101A-BL8Z vs CS5529-AP
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
16
Sampling Rate (Per Second)
100k
101
Number of Inputs
2
1
Input Type
Single Ended
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
2:1
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V
2.375V ~ 2.5V
Voltage - Supply, Digital
?V
3V ~ 5V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
20-SSOP
Mounting Type
Surface Mount
Surface Mount