CS5101A-BL8Z
CS5101A-BL8Z
Obsolete
Description:  IC ADC 16BIT SAR 28PLCC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 16400
CS5101A-BL8Z vs CS5531-AS
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
16
Sampling Rate (Per Second)
100k
3.84k
Number of Inputs
2
2
Input Type
Single Ended
Differential
Data Interface
SPI
MICROWIRE?, Serial, SPI?
Configuration
S/H-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V
4.75V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
20-SSOP
Mounting Type
Surface Mount
Surface Mount