Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5101A-BL8Z
CS5101A-BL8Z
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 28PLCC
Manufacturer:
Cirrus Logic
Datasheet:
CS5101A-BL8Z Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5101A-BL8Z vs CS5534-AS
Part No
CS5101A-BL8Z
CS5534-AS
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
24
Sampling Rate (Per Second)
100k
3.84k
Number of Inputs
2
4
Input Type
Single Ended
Differential
Data Interface
SPI
MICROWIRE?, Serial, SPI?
Configuration
S/H-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
?V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V
4.75V ~ 5.25V
Features
-
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
24-SSOP
Mounting Type
Surface Mount
Surface Mount