Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
7.7V ~ 20V
7.8V ~ 16V
Frequency - Switching
1MHz
150kHz ~ 750kHz
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Soft Start
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC