CS5211GDR14
CS5211GDR14
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  onsemi
Datasheet:   CS5211GDR14 Datasheet
History Price: $0.55000
In Stock: 47600
CS5211GDR14 vs CS5301GDW32
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
3
Output Phases
1
3
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
4.3V ~ 20V
Frequency - Switching
150kHz ~ 750kHz
250kHz ~ 800kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Current Limit, Frequency Control, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
32-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
32-SOIC, WB