Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi CS52845EDR8
CS52845EDR8
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
onsemi
Datasheet:
CS52845EDR8 Datasheet
History Price: $0.60000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS52845EDR8 vs CS5211EDR14G
Part No
CS52845EDR8
CS5211EDR14G
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 14V
Frequency - Switching
-
150kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC