CS5330A-KS
CS5330A-KS
Active
Description:  STEREO ADC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS5330A-KS Datasheet
History Price: $5.56000
In Stock: 45600
CS5330A-KS vs CS5361-KZZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Stereo ADC
ADC, Audio
Number of Channels
1
2
Resolution (Bits)
18 b
24 b
Sampling Rate (Per Second)
2kHz ~ 50kHz
192k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
24-TSSOP