CS5330A-KS
CS5330A-KS
Active
Description:  STEREO ADC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS5330A-KS Datasheet
History Price: $5.56000
In Stock: 45600
CS5330A-KS vs CS5371-BS
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Stereo ADC
Modulator
Number of Channels
1
1
Resolution (Bits)
18 b
24 b
Sampling Rate (Per Second)
2kHz ~ 50kHz
512k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
0V ~ ?.5V, 5V, 3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
24-SSOP