CS5340-CZZ
CS5340-CZZ
Active
Description:  IC ADC/AUDIO 24BIT 192K 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5340-CZZ Datasheet
History Price: $11.00000
In Stock: 44000
CS5340-CZZ vs CS5501-BSR
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
ADC, Audio
ADC
Number of Channels
2
1
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
192k
-
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Analog and Digital, Dual ?
Voltage - Supply
3.1V ~ 5.25V
?.5V ~ 5.5V, ?.5V ~ 5.5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
20-SOIC