CS5341-CZZ
CS5341-CZZ
Active
Description:  IC ADC/AUDIO 24BIT 192K 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5341-CZZ Datasheet
History Price: $11.59000
In Stock: 9600
CS5341-CZZ vs CS5364-DQZ
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
4
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
Serial
I2C, SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.1V ~ 5.25V
3.3V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
16-TSSOP
48-LQFP (7x7)