Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5361-KZZ
CS5361-KZZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC/AUDIO 24BIT 192K 24TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS5361-KZZ Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5361-KZZ vs CS5371-BSR
Part No
CS5361-KZZ
CS5371-BSR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
ADC, Audio
-
Number of Channels
2
-
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
192k
-
Data Interface
Serial
-
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
3.3V, 5V
-
Operating Temperature
-10 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
24-TSSOP
-