CS5361-KZZR
CS5361-KZZR
Obsolete
Description:  IC ADC/AUDIO 24BIT 192K 24TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5361-KZZR Datasheet
History Price: Obsolete
In Stock: 32000
CS5361-KZZR vs CS5371-BS
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
ADC, Audio
Modulator
Number of Channels
2
1
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
512k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.3V, 5V
0V ~ ?.5V, 5V, 3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-TSSOP
24-SSOP