Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5361K-KZZ
CS5361K-KZZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC 24BIT 114DB 192KHZ MULTI-BIT
Manufacturer:
Cirrus Logic
Datasheet:
CS5361K-KZZ Datasheet
History Price: $17.90000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5361K-KZZ vs CS5372-BSZR
Part No
CS5361K-KZZ
CS5372-BSZR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
ADC, Audio
Modulator
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
512k
Data Interface
I2S
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
4.75V ~ 5.25V, 3.1V ~ 5.25V
?.5V, 3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-TSSOP
24-SSOP