Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5366-CQZ
CS5366-CQZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS5366-CQZ Datasheet
History Price: $22.22000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5366-CQZ vs CS5361K-KSZ
Part No
CS5366-CQZ
CS5361K-KSZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
6
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
Serial
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.3V, 5V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
24-SOIC