CS5368-DQZ
CS5368-DQZ
Active
Description:  IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS5368-DQZ Datasheet
History Price: $26.91288
In Stock: 10800
CS5368-DQZ vs CS5372-BSZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
ADC, Audio
Modulator
Number of Channels
8
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
512k
Data Interface
Serial
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
3.3V, 5V
?.5V, 3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-LQFP (7x7)
24-SSOP