CS5372-BSZR
CS5372-BSZR
Obsolete
Description:  IC MODULATOR 24BIT 512K 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5372-BSZR Datasheet
History Price: Obsolete
In Stock: 41200
CS5372-BSZR vs CS5501-BSR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Modulator
ADC
Number of Channels
2
1
Resolution (Bits)
24 b
16 b
Sampling Rate (Per Second)
512k
-
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?.5V, 3.3V ~ 5V
?.5V ~ 5.5V, ?.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
20-SOIC