CS53L30-CNZ
CS53L30-CNZ
Active
Description:  IC ADC/AUDIO 24BIT 16K 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS53L30-CNZ Datasheet
History Price: $5.79000
In Stock: 38800
CS53L30-CNZ vs CS5361K-DZZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
4
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
16k
192k
Data Interface
I2S
I2S
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
1.71V ~ 1.89V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x5)
24-TSSOP