Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS53L30-CNZ
CS53L30-CNZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC/AUDIO 24BIT 16K 32QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS53L30-CNZ Datasheet
History Price: $5.79000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS53L30-CNZ vs CS5366-CQZ
Part No
CS53L30-CNZ
CS5366-CQZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
4
6
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
16k
192k
Data Interface
I2S
Serial
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
1.71V ~ 1.89V
3.3V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-LQFP
Supplier Device Package
32-QFN (5x5)
48-LQFP (7x7)